web counter

Analog Devices Inc. EVAL-AD7293SDZEVALUATION CONTROL BOARD

Analog Devices Inc. EVAL-AD7293SDZ Reference Design 16
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 2
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 3
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 4
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 5
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 6
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 7
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 8
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 9
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 10
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 11
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 12
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 13
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 14
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 15
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 16
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 2
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 3
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 4
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 5
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 6
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 7
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 8
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 9
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 10
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 11
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 12
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 13
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 14
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 15
Analog Devices Inc. EVAL-AD7293SDZ Reference Design 16

Applications:

Wireless Communication >

RF Amplifier

End Products:

Communications and TelecomSystem Monitoring and ControlBasestation

ECAD Model:

Description

The Analog Devices EVAL-AD7293SDZ Evaluation Board is a comprehensive evaluation platform for the AD7293 12-bit power amplifier current controller with ADC, DACs, temperature and current sensors, communications and telecoms. This board provides a complete solution for evaluating the performance of the AD7293 in a wide range of applications. It features a 12-bit ADC, two 12-bit DACs, temperature and current sensors, and a variety of communications and telecoms interfaces. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The EVAL-AD7293SDZ Evaluation Board is an ideal platform for evaluating the performance of the AD7293 in a wide range of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    AD7293
  • Function
    Current, Temperature, Voltage Monitor
  • Utilized IC / Part
    AD7293
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC PLL FREQ SYNTH 6GHZ 20LFCSP3089BUY
Analog Devices Inc.IC PLL FREQ SYNTH 6GHZ 20LFCSP3000BUY