web counter

Analog Devices Inc. EVAL-AD74111EBZBOARD EVAL FOR AD74111

Analog Devices Inc. EVAL-AD74111EBZ Reference Design 1
Analog Devices Inc. EVAL-AD74111EBZ Reference Design 1
Analog Devices Inc. EVAL-AD74111EBZ Reference Design 1
Analog Devices Inc. EVAL-AD74111EBZ Reference Design 1

Applications:

CODEC >

Audio CODEC

End Products:

Video and ImagingDigital CamcorderPersonal Digital AssistantVoice RecorderPortable Audio

ECAD Model:

Description

The Analog Devices EVAL-AD74111EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD74111 Mono Codec, Video and Imaging Signal Processor. This board provides a complete platform for testing the AD74111's features, including its low-power, low-noise, and high-performance video and imaging signal processing capabilities. The board includes a variety of connectors and components, such as a USB port, a 3.5mm audio jack, and a variety of video and imaging signal processing components. The board also includes a comprehensive set of software tools for configuring and testing the AD74111. With the EVAL-AD74111EBZ Evaluation Board, users can quickly and easily evaluate the performance of the AD74111 and develop their own applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mount
    Front
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Front End (AFE)
  • Operating Supply Voltage
    5V
  • Utilized IC / Part
    AD74111
  • Supplied Contents
    Board(s)
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC AMP AUDIO STER CLASS AB 8SOIC7500RFQ
Analog Devices Inc.IC SUPERVISOR RST 2.63V SOT-1431000RFQ
Analog Devices Inc.ANALOG DEVICES OP275GPZ Audio Power Amplifier, AB, 2 Channel,4.5V to22V, DIP, 8 Pins0RFQ
Analog Devices Inc.IC SUPERVISOR 1 CHANNEL SOT143-443BUY
Analog Devices Inc.IC SUPERVISOR 1 CHANNEL SOT143-4100BUY
Analog Devices Inc.ANALOG DEVICES ADM811SARTZ-REEL7Supervisor, Active-Low, Push-Pull Reset, 1.2V-5.5Vin, SOT-143-42RFQ
Analog Devices Inc.IC SUPERVISOR RESET 3.08V SOT1435BUY
Analog Devices Inc.IC SUPERVISOR RESET 4.38V SOT14310BUY
Analog Devices Inc.ANALOG DEVICES - OP275GSZ - OP AMP, AUDIO JFET, SMD, SOIC8, 2754410RFQ
ON SemiconductorLogic Gates TinyLogic HS 2-Input9400RFQ
Analog Devices, Inc.0RFQ
Load more