Analog Devices Inc. EVAL-AD7741/42EBZBOARD EVAL FOR AD7741/7742
The Analog Devices EVAL-AD7741/42EBZ is an evaluation board designed for the AD7742 single/multi-channel synchronous voltage-to-frequency converters. It is ideal for use in communications and telecom applications. The board features a wide range of features, including a high-speed, low-power, low-noise, and low-distortion voltage-to-frequency converter, a high-speed, low-power, low-noise, and low-distortion voltage-to-frequency converter, and a high-speed, low-power, low-noise, and low-distortion voltage-to-frequency converter. It also includes a wide range of connectors and test points for easy connection to external circuits. The board is designed to be used with the AD7742 evaluation software, which provides a graphical user interface for configuring and testing the AD7742. The board is also compatible with a variety of other Analog Devices products, including the AD7741, AD7743, and AD7744.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeData Acquisition
- Base Part NumberAD7741
- FunctionVoltage to Frequency
- Operating Supply Voltage5.25V
- Utilized IC / PartAD7741, AD7742
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2 Devices: 1st with a Single Ended Inputs 0~2.5V, 2nd with 2 Differential Inputs 0~3.5V
- EmbeddedNo
- Secondary Attributes3072kHz Full Scale, Internal/External Reference Option
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Volt Supervisor Sequencer 2.7V to 5.4V 48-Pin TQFP T/R | 6880 | RFQ | |
| Littelfuse Inc. | MAGNET 1.125"L X 0.259"W PLASTIC | 2635 | RFQ | |
| Grayhill Inc. | GRAYHILL 78B02T DIP / SIP Switch, 78 Series, SPST, Through Hole, 2 Circuits, DIP Unsealed, 24 VDC | 7 | BUY | |
| Analog Devices Inc. | IC SUPERVISOR 12 CHANNEL 48TQFP | 79 | BUY | |
| STMicroelectronics | STMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-3 | 2500 | RFQ |


Product
Brand
Articles
Tools