web counter

Analog Devices Inc. EVAL-ADAU1777ZEVAL BOARD FOR ADAU1777

Analog Devices Inc. EVAL-ADAU1777Z Reference Design 1
Analog Devices Inc. EVAL-ADAU1777Z Reference Design 1
Analog Devices Inc. EVAL-ADAU1777Z Reference Design 1
Analog Devices Inc. EVAL-ADAU1777Z Reference Design 1

Applications:

CODEC >

Audio Processor

End Products:

Consumer ElectronicsPortableHome Entertainment

ECAD Model:

Description

The Analog Devices EVAL-ADAU1777Z Evaluation Board is a versatile tool for evaluating the ADAU1777 low power codec with audio processor, a consumer electronics audio processor. This board features four analog-to-digital converters (ADCs), two digital-to-analog converters (DACs), and a variety of audio processing features. It is designed to provide a comprehensive platform for evaluating the performance of the ADAU1777 audio processor. The board includes a variety of connectors and interfaces, including USB, I2S, and I2C, allowing for easy integration with other audio components. Additionally, the board includes a variety of software tools and libraries for developing and testing audio applications. The EVAL-ADAU1777Z Evaluation Board is an ideal tool for audio engineers and developers looking to evaluate the performance of the ADAU1777 audio processor.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Base Part Number
    ADAU1777
  • Function
    CODEC
  • Utilized IC / Part
    ADAU1777
  • Supplied Contents
    Board(s), Cable(s)
  • Primary Attributes
    USB Powered or External Supply
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC EEPROM 32KBIT 400KHZ 8SO2155RFQ
Abracon LLCCRYSTAL 12.2880MHZ 10PF SMD1000BUY
STMicroelectronicsEEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R10000RFQ
STMicroelectronicsEEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R4000BUY
Analog Devices Inc.Voltage Regulators - Switching Regulators 2MHz Sync Boost20000RFQ
STMicroelectronicsIC EEPROM 32K I2C 1MHZ 5UFDFPN0BUY