web counter

Analog Devices Inc. EVAL-ADE7978EBZADE7932/ADE7933/ADE7978 Specialized Interfaces Evaluation Board

Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 10
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 1
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 2
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 3
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 4
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 5
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 6
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 7
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 8
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 9
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 10
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 1
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 1
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 2
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 3
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 4
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 5
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 6
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 7
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 8
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 9
Analog Devices Inc. EVAL-ADE7978EBZ Reference Design 10

Applications:

Measurement and Monitoring >

Energy Meter

End Products:

IndustrialSystem Monitoring and ControlPolyphase Electricity MeterIndustrial Programmable Logic Controllers (PLCs)Solar Power Inverter

ECAD Model:

Description

The Analog Devices EVAL-ADE7978EBZ Evaluation Board is designed to evaluate the ADE7978 Isolated Metering Chipset, an industrial grade metering solution. This board features a complete isolated metering system, including a voltage and current sensing circuit, a power supply, and a microcontroller. It also includes a graphical user interface (GUI) for easy configuration and monitoring of the system. The board is designed to provide accurate and reliable measurements of voltage, current, and power in industrial applications. It is also capable of measuring power factor, frequency, and harmonic distortion. The board is suitable for use in a wide range of industrial applications, including energy management, motor control, and power monitoring.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    20
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADE7978
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    ADE7932, ADE7933, ADE7978
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Isolated
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD9832BRUZ - Direct Digital Synthesizer, 25 MHz, 10 Bit DAC, 2.97 V to 5.5 V, TSSOP-1666RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ