web counter

Analog Devices Inc. EVAL-ADM1276EBZANALOG DEVICES EVAL-ADM1276EBZADM1276EBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADM1276EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1276EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1276EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1276EBZ Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

WirelessWireless Infrastructure

ECAD Model:

Description

The Analog Devices EVAL-ADM1276EBZ Evaluation Board is designed to evaluate the ADM1276 Hot-Swap Controller and Power Monitoring, Wireless Charger Controller. This board is a complete evaluation platform for the ADM1276, featuring a wide range of features and functions. It includes a USB-based GUI, which allows users to quickly and easily configure the board and monitor the performance of the ADM1276. The board also includes a variety of test points and connectors, allowing users to easily connect external components and test the ADM1276 in a variety of applications. The board also includes a variety of power monitoring and wireless charging features, allowing users to easily monitor and control the power consumption of their system. The EVAL-ADM1276EBZ Evaluation Board is an ideal platform for evaluating the ADM1276 Hot-Swap Controller and Power Monitoring, Wireless Charger Controller.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADM1276
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    ADM1276
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • Evaluation Kit
    Yes
  • Primary Attributes
    12V, 60A, 4.7mF Tested Design
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • Features
    PMBus
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC TXRX 1/1 RS485 50MBPS 8SOIC6450RFQ