web counter

Analog Devices Inc. EVAL-ADM4168EEBZANALOG DEVICES EVAL-ADM4168EEBZADM4168EEBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADM4168EEBZ Reference Design 5
Analog Devices Inc. EVAL-ADM4168EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM4168EEBZ Reference Design 2
Analog Devices Inc. EVAL-ADM4168EEBZ Reference Design 3
Analog Devices Inc. EVAL-ADM4168EEBZ Reference Design 4
Analog Devices Inc. EVAL-ADM4168EEBZ Reference Design 5
Analog Devices Inc. EVAL-ADM4168EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM4168EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM4168EEBZ Reference Design 2
Analog Devices Inc. EVAL-ADM4168EEBZ Reference Design 3
Analog Devices Inc. EVAL-ADM4168EEBZ Reference Design 4
Analog Devices Inc. EVAL-ADM4168EEBZ Reference Design 5

Applications:

Wireless Communication >

RF Transceiver

End Products:

Motor ControlMotion Motor ControlNetwork Interface Device

ECAD Model:

Description

The Analog Devices EVAL-ADM4168EEBZ is an evaluating board for the ADM4168E, a ±15 kV ESD protected dual RS-422 transceiver motor control interface. This board is designed to evaluate the performance of the ADM4168E in a variety of applications, including motor control, industrial automation, and data communication. It features two RS-422 transceivers, each with a differential input and output, and a wide range of operating voltages. The board also includes a power supply, a voltage regulator, and a variety of test points for easy evaluation. The board is designed to be used with the ADM4168E, and is ideal for evaluating the performance of the device in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM4168
  • Function
    Transceiver, RS-422
  • Operating Supply Voltage
    5V
  • Interface
    RS-422
  • Utilized IC / Part
    ADM4168E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining