web counter

Analog Devices Inc. EVAL-ADN4651EB1ZEVAL BOARD FOR ADN4651

Analog Devices Inc. EVAL-ADN4651EB1Z Reference Design 3
Analog Devices Inc. EVAL-ADN4651EB1Z Reference Design 1
Analog Devices Inc. EVAL-ADN4651EB1Z Reference Design 2
Analog Devices Inc. EVAL-ADN4651EB1Z Reference Design 3
Analog Devices Inc. EVAL-ADN4651EB1Z Reference Design 1
Analog Devices Inc. EVAL-ADN4651EB1Z Reference Design 1
Analog Devices Inc. EVAL-ADN4651EB1Z Reference Design 2
Analog Devices Inc. EVAL-ADN4651EB1Z Reference Design 3

Applications:

Isolation >

Isolated LVDS

End Products:

Instrumentation and MeasurementLVDS TechnologyHigh Gain Analog Front Ends

ECAD Model:

Description

The Analog Devices EVAL-ADN4651EB1Z Evaluation Board is designed to evaluate the performance of the ADN4651 5kV RMS, 600 Mbps LVDS Isolator. This board is ideal for instrumentation and measurement applications, providing a reliable and accurate way to measure the performance of the isolator. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The board is designed to be used in a variety of applications, including industrial, automotive, and medical.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADN4651
  • Function
    Digital Isolator
  • Utilized IC / Part
    ADN4651
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC SYNTH PLL RF 4.0GHZ 16-TSSOP3074RFQ