Analog Devices Inc. EVAL-ADN469xEHDEBZEVAL BOARD FOR ADN469XEHD
Description
The Analog Devices EVAL-ADN469xEHDEBZ is a high speed evaluation board for the ADN4696E Half-Duplex M-LVDS Transceiver. This board is designed to evaluate the performance of the ADN4696E transceiver in a variety of communications and telecom applications. The board features a high speed differential signal path, with a maximum data rate of up to 6.25 Gbps. It also includes a variety of connectors and test points for easy evaluation and debugging. The board is also compatible with a wide range of development tools, including the Analog Devices VisualAnalog software. This evaluation board is an ideal solution for evaluating the performance of the ADN4696E transceiver in a variety of communications and telecom applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberADN469
- FunctionM-LVDS, Transceiver
- Operating Supply Voltage3.6V
- Utilized IC / PartADN4696
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesDifferential Inputs
- EmbeddedNo
- Secondary AttributesHalf-Duplex
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES ADN4692EBRZLVDS Driver, LVDS Transceiver, 150 ps, 22 mA, -40 C, 85 C, 3 V | 2667 | BUY | |
| Analog Devices Inc. | LVDS Transceiver 0.65V 14-Pin SOIC N T/R | 484 | BUY |


Product
Brand
Articles
Tools