Analog Devices Inc. EVAL-CN0196-EB1ZANALOG DEVICES EVAL-CN0196-EB1Z ADUM7234, H-BRIDGE DRVR, EVAL BOARD
Description
The Analog Devices EVAL-CN0196-EB1Z is an evaluation board designed to evaluate the performance of the ADuM7234 isolated half-bridge drivers. It is a complete H-bridge evaluation board that includes an audio amplifier evaluation board. The board features two ADuM7234 isolated half-bridge drivers, a power supply, and a control board. The board is designed to provide a simple and easy way to evaluate the performance of the ADuM7234 drivers. The board also includes a power supply and a control board that allow for easy testing and evaluation of the drivers. The board is ideal for applications such as motor control, audio amplification, and power conversion.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 6 days ago)
- Factory Lead Time8 Weeks
- MountExternal
- Number of Pins0
- SeriesCircuits from the Lab™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionH-Bridge Driver (External FET)
- Utilized IC / PartADuC7061, ADuM3100, ADuM7234
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesIsolated
- EmbeddedYes, MCU, 32-Bit
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC COMP/REF OD ACTIVE LOW SC70-4 | 2 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADG787BRMZAnalogue Switch, Dual Channel, SPDT, 2 Channels, 3.45 ohm, 1.8V to 5.5V, MSOP, 10 Pins | 40 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADUM7234BRZ - GATE DRIVER, HALF-BRIDGE, 4A, 16SOIC | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADP1720ARMZ-5-R7 - LDO VOLTAGE REGULATOR, 5V, 50mA, MSOP-8 | 25 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADUM3100ARZ Digital Isolator, 1, 14.5 ns, 3 V, 5.5 V, SOIC, 8 Pins | 2300 | RFQ |


Product
Brand
Articles
Tools