web counter

Analog Devices Inc. EVAL-CN0211-EB1ZBoard EVAL For CN0211,Power Supply 2.5V

Analog Devices Inc. EVAL-CN0211-EB1Z Reference Design 3
Analog Devices Inc. EVAL-CN0211-EB1Z Reference Design 1
Analog Devices Inc. EVAL-CN0211-EB1Z Reference Design 2
Analog Devices Inc. EVAL-CN0211-EB1Z Reference Design 3
Analog Devices Inc. EVAL-CN0211-EB1Z Reference Design 1
Analog Devices Inc. EVAL-CN0211-EB1Z Reference Design 1
Analog Devices Inc. EVAL-CN0211-EB1Z Reference Design 2
Analog Devices Inc. EVAL-CN0211-EB1Z Reference Design 3

Applications:

Passive Filters >

IF Filter

End Products:

Communications and TelecomPoint to Point RadioWireless InfrastructureCell Basestation

ECAD Model:

Description

The Analog Devices EVAL-CN0211-EB1Z is an evaluation board based on the ADG904-R IF Band-Pass Filter Bank Switching Network. It is designed for use in wireless infrastructure, communications, and telecom applications. The board features four independent filter banks, each with a single pole, double throw (SPDT) switch. Each filter bank has a passband of 1.8 to 2.2 GHz, with a maximum insertion loss of 0.5 dB. The board also includes a low-noise amplifier (LNA) with a gain of 15 dB and a noise figure of 1.5 dB. The board is powered by a single 5V supply and is designed to be used with a 50 ohm system. The board is RoHS compliant and is suitable for use in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Multiplexer
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    2.5GHz
  • Operating Supply Voltage
    3.3V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADXRS645HDYZMEMS Gyroscope, Analogue,2000/s, 4.75 V, 5.25 V, TIP526RFQ