web counter

Analog Devices Inc. EVAL-CN0253-SDPZANALOG DEVICES EVAL-CN0253-SDPZCFTL,EVAL BOARD, BATTERY MONITOR

Analog Devices Inc. EVAL-CN0253-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0253-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0253-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0253-SDPZ Reference Design 1

Applications:

Battery Management >

Battery Monitor

End Products:

Instrumentation and MeasurementTest and Measurement

ECAD Model:

Description

The Analog Devices EVAL-CN0253-SDPZ is a robust, low power, battery monitoring circuit front end evaluation board based on the ADG5408 Instrumentation and Measurement IC. This board is designed to provide a complete solution for monitoring and measuring the voltage, current, and temperature of a battery. It features a wide input voltage range of 2.7V to 5.5V, low power consumption, and a high accuracy of ±1%. The board also includes a temperature sensor, a voltage reference, and a current sense amplifier. The board is ideal for applications such as battery management systems, portable medical devices, and automotive systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 5 days ago)
  • Mount
    Front
  • Number of Pins
    0
  • Series
    Circuits from the Lab™
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Monitor
  • Utilized IC / Part
    AD8226, ADG5408
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSilicon Oscillator - 0.001MHz to 20MHz CMOS 5-Pin TSOT-23 T/R0RFQ
Analog Devices Inc.DGT ISO 2.5KV RS422/RS485 20SOIC0RFQ