web counter

Analog Devices Inc. EVAL-CN0272-SDPZANALOG DEVICES EVAL-CN0272-SDPZEVAL BOARD, CFTL, PHOTDIODE PREAMP, 2MHZ

Analog Devices Inc. EVAL-CN0272-SDPZ Reference Design 5
Analog Devices Inc. EVAL-CN0272-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0272-SDPZ Reference Design 2
Analog Devices Inc. EVAL-CN0272-SDPZ Reference Design 3
Analog Devices Inc. EVAL-CN0272-SDPZ Reference Design 4
Analog Devices Inc. EVAL-CN0272-SDPZ Reference Design 5
Analog Devices Inc. EVAL-CN0272-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0272-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0272-SDPZ Reference Design 2
Analog Devices Inc. EVAL-CN0272-SDPZ Reference Design 3
Analog Devices Inc. EVAL-CN0272-SDPZ Reference Design 4
Analog Devices Inc. EVAL-CN0272-SDPZ Reference Design 5

Applications:

Amplifiers and Comparators >

Difference Amplifier

End Products:

Military and AerospaceHealth Wellness & FitnessMonitoring and TherapyUnmanned SystemsDiagnosticsAvionicsPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-CN0272-SDPZ is an evaluation board based on the AD8065 military and aerospace grade 2-MHz bandwidth PIN photodiode preamp with dark current compensation. This board is designed to provide a convenient platform for evaluating the performance of the AD8065 in a variety of applications. It features a wide range of input and output connections, including a BNC connector for the photodiode input, a BNC connector for the preamp output, and a DB-9 connector for the power supply. The board also includes a potentiometer for adjusting the gain of the preamp, as well as a jumper for selecting between single-ended and differential output. The board is designed to operate over a wide temperature range, making it suitable for use in harsh environments.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 5 days ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    Circuits from the Lab™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Sensor Signal Conditioner
  • Operating Supply Voltage
    6V
  • Utilized IC / Part
    AD8065, AD8475, AD9629-20, ADR441
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    PIN Photodiode Preamp
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM 4kx8 - 5V - 2.5V2500RFQ
Analog Devices Inc.IC ADC 12BIT PIPELINED 32LFCSP2988RFQ
Analog Devices Inc.IC REG BUCK ADJ 1.2A TSOT23-61983RFQ
ECS Inc.OSC XO 20.000MHZ HCMOS SMD3000BUY
Analog Devices Inc.ANALOG DEVICES ADR441ARMZ Voltage Reference, Ultralow Noise, Series - Fixed, ADR441 Series, 2.5V, MSOP-81440RFQ
Analog Devices Inc.ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins250RFQ
Analog Devices Inc.ANALOG DEVICES AD8475ARMZ Differential Amplifier, Selectable Gain, 1 Amplifiers, 150 MHz, -40 C, 85 C7RFQ