web counter

Analog Devices Inc. EVAL-CN0276-SDPZANALOG DEVICES EVAL-CN0276-SDPZEVAL BOARD, AD2S1210 R/D CONVERTER

Analog Devices Inc. EVAL-CN0276-SDPZ Reference Design 5
Analog Devices Inc. EVAL-CN0276-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0276-SDPZ Reference Design 2
Analog Devices Inc. EVAL-CN0276-SDPZ Reference Design 3
Analog Devices Inc. EVAL-CN0276-SDPZ Reference Design 4
Analog Devices Inc. EVAL-CN0276-SDPZ Reference Design 5
Analog Devices Inc. EVAL-CN0276-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0276-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0276-SDPZ Reference Design 2
Analog Devices Inc. EVAL-CN0276-SDPZ Reference Design 3
Analog Devices Inc. EVAL-CN0276-SDPZ Reference Design 4
Analog Devices Inc. EVAL-CN0276-SDPZ Reference Design 5

Applications:

Sensors and Transducers >

Resolver

End Products:

Military and AerospaceMotion ControlUnmanned SystemsBuilding AutomationIndustrial ApplicationsAvionics

ECAD Model:

Description

The Analog Devices EVAL-CN0276-SDPZ Evaluation Board is a high-performance, military and aerospace grade solution for converting 10-bit to 16-bit resolver signals into digital signals. It is based on the AD2S1210, a high-performance, low-power, resolver-to-digital converter. The board features a wide range of features, including a low-noise, low-power, high-resolution, and high-accuracy signal conversion. It also includes a wide range of input and output options, including a differential input, a single-ended input, and a differential output. The board also includes a variety of power supply options, including a 5V DC supply, a 3.3V DC supply, and a 12V DC supply. The board is designed to meet the requirements of military and aerospace applications, and is ideal for applications such as navigation, guidance, and control systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    Circuits from the Lab™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Resolver-to-Digital
  • Operating Supply Voltage
    12V
  • Interface
    USB
  • Utilized IC / Part
    AD2S1210
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8692ARZOperational Amplifier, Dual, 10 MHz, 2 Amplifier, 5 V/s, 2.7V to 6V, SOIC, 8 Pins2RFQ
Analog Devices Inc.ANALOG DEVICES - AD8694ARZ - Operational Amplifier, Quad, 4 Amplifier, 10 MHz, 5 V/µs, 2.7V to 6V, SOIC, 14 Pins8RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8SOIC2RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/SN - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, SOIC, 8 Pins0RFQ
Analog Devices Inc.IC R/D CONV 10/12/14/16B 48LQFP1927RFQ
Microchip4K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-843181RFQ
Analog Devices Inc.ANALOG DEVICES AD8397ARDZOperational Amplifier, Dual, 69 MHz, 2 Amplifier, 53 V/s, 3V to 24V, SOIC, 8 Pins980RFQ
Analog Devices Inc.ANALOG DEVICES ADG1611BRUZAnalogue Switch, Quad Channel, SPST, 4 Channels, 1.2 ohm, 3.3V to 16V, TSSOP, 16 Pins1500RFQ
Analog Devices Inc.ANALOG DEVICES ADG1612BRUZAnalogue Switch, Quad Channel, SPST, 4 Channels, 2.15 ohm, 3.3V to 16V, TSSOP, 16 Pins0RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.IC MPU RESET CIRC 2.2V SOT23-31057BUY
Load more