Analog Devices Inc. EVAL-CN0314-EB1ZANALOG DEVICES EVAL-CN0314-EB1ZEVAL BOARD, TRANSMITTER/RECEIVER
The Analog Devices EVAL-CN0314-EB1Z is a configurable 4-20 mA loop powered transmitter/receiver evaluation board based on the AD8420 micropower instrumentation amplifier. This board is designed for use in military and aerospace grade applications, and is capable of providing reliable and accurate measurements in harsh environments. It features a wide input voltage range of 4-20 mA, and is capable of providing a high level of accuracy and precision. The board also features a low power consumption, making it ideal for battery-powered applications. Additionally, the board is equipped with a variety of protection features, such as over-voltage, over-current, and reverse polarity protection, ensuring reliable operation in a variety of conditions.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 5 days ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- SeriesCircuits from the Lab™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Function4 ~ 20mA Receiver, Transmitter
- Operating Supply Voltage36V
- Operating Supply Current20mA
- Utilized IC / PartAD8420, ADR02
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedNo
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC GYROSCOPE YAW RATE 32CBGA | 370 | BUY | |
| Analog Devices Inc. | IC GYROSCOPE YAW RATE 32CBGA | 500 | BUY |


Product
Brand
Articles
Tools