web counter

Analog Devices Inc. EVAL-CN0326-PMDZANALOG DEVICES EVAL-CN0326-PMDZ PMODS BRD CFTL, PH MONITOR W TEMP SENSOR

Analog Devices Inc. EVAL-CN0326-PMDZ Reference Design 3
Analog Devices Inc. EVAL-CN0326-PMDZ Reference Design 1
Analog Devices Inc. EVAL-CN0326-PMDZ Reference Design 2
Analog Devices Inc. EVAL-CN0326-PMDZ Reference Design 3
Analog Devices Inc. EVAL-CN0326-PMDZ Reference Design 1
Analog Devices Inc. EVAL-CN0326-PMDZ Reference Design 1
Analog Devices Inc. EVAL-CN0326-PMDZ Reference Design 2
Analog Devices Inc. EVAL-CN0326-PMDZ Reference Design 3

Applications:

Sensors and Transducers >

pH Electrode

End Products:

IndustrialChemical ProcessingBuilding AutomationFood/Beverage ProcessingGas & Water DetectionPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-CN0326-PMDZ is an isolated low power pH monitor with temperature compensation evaluation board based on the AD7793. It is designed for industrial automation applications and provides a reliable and accurate solution for monitoring pH levels in a variety of industrial processes. The board features a low power design, allowing it to be used in battery-powered applications, and includes an isolated power supply for safety. It also includes a temperature compensation circuit to ensure accurate readings in changing temperatures. The board is easy to use and provides a simple interface for connecting to a variety of sensors and other devices. The EVAL-CN0326-PMDZ is a great choice for industrial automation applications that require reliable and accurate pH monitoring.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 days ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    Circuits from the Lab™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Sensor Conditioner
  • Operating Supply Voltage
    6V
  • Utilized IC / Part
    AD7793, AD8603, ADuM5401
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Pmod™
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8603AUJZ-REEL7Operational Amplifier, Single, 400 kHz, 1 Amplifier, 0.1 V/s, 1.8V to 5V, TSOT-23, 5 Pins3610RFQ
Analog Devices Inc.ANALOG DEVICES ADUM5401ARWZ Digital Isolator, Quad, 4, 100 ns, 4.5 V, 5.5 V, SOIC, 16 Pins22RFQ
Analog Devices Inc.ANALOG DEVICES - AD8603AUJZ-R2 - Operational Amplifier, Single, 1 Amplifier, 400 kHz, 0.1 V/µs, 1.8V to 5V, TSOT, 5 Pins5RFQ
Analog Devices Inc.ANALOG DEVICES - AD7793BRUZ - Analogue to Digital Converter, 24 bit, 470 SPS, Differential, Serial, Single, 2.7 V0RFQ
Analog Devices Inc.IC OPAMP GP 400KHZ RRO TSOT23-53000RFQ