web counter

Analog Devices Inc. EVAL-CN0343-EB1ZEVAL BOARD, MAGNETORESISTIVE MEASUREMENT

Analog Devices Inc. EVAL-CN0343-EB1Z Reference Design 5
Analog Devices Inc. EVAL-CN0343-EB1Z Reference Design 1
Analog Devices Inc. EVAL-CN0343-EB1Z Reference Design 2
Analog Devices Inc. EVAL-CN0343-EB1Z Reference Design 3
Analog Devices Inc. EVAL-CN0343-EB1Z Reference Design 4
Analog Devices Inc. EVAL-CN0343-EB1Z Reference Design 5
Analog Devices Inc. EVAL-CN0343-EB1Z Reference Design 1
Analog Devices Inc. EVAL-CN0343-EB1Z Reference Design 1
Analog Devices Inc. EVAL-CN0343-EB1Z Reference Design 2
Analog Devices Inc. EVAL-CN0343-EB1Z Reference Design 3
Analog Devices Inc. EVAL-CN0343-EB1Z Reference Design 4
Analog Devices Inc. EVAL-CN0343-EB1Z Reference Design 5

Applications:

Sensors and Transducers >

Flow Meter

End Products:

Instrumentation and MeasurementLevel SettingIndustrial ApplicationsFlow Meter

ECAD Model:

Description

The Analog Devices EVAL-CN0343-EB1Z is an Ultrasonic Distance Measurement Evaluation Board based on the ADuC7126 ARM7TDMI Processor. It is designed to provide a platform for the evaluation and development of ultrasonic distance measurement systems. The board features a wide range of instrumentation and measurement capabilities, including a high-resolution ADC, a high-speed DAC, and a wide range of digital I/O. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for applications such as industrial automation, robotics, and medical instrumentation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    Circuits from the Lab™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    RS-485
  • Utilized IC / Part
    AD8541, AD8692, ADCMP670, ADM3483, ADP1613, ADP3629
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Ultrasonic Distance Measurement
  • Embedded
    Yes, MCU, 32-Bit
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8692ARZOperational Amplifier, Dual, 10 MHz, 2 Amplifier, 5 V/s, 2.7V to 6V, SOIC, 8 Pins2RFQ
Analog Devices Inc.ANALOG DEVICES AD8541ARZOperational Amplifier, Single, 1 MHz, 1 Amplifier, 0.92 V/s, 2.7V to 5.5V, SOIC, 8 Pins500RFQ
Analog Devices Inc.ANALOG DEVICES ADP1613ARMZ-R7 DC-DC Switching Boost, SEPIC Regulator, Adjustable, 2.5V-5.5Vin, 3.6V-20Vout, 2Aout, MSOP-81114RFQ
Analog Devices Inc.OP Amp Dual GP R-R O/P 6V 8-Pin MSOP T/R6000RFQ
Analog Devices Inc.TRANSCEIVER, 3.3V, 250KBPS, 8SOIC10000RFQ
Analog Devices Inc.Precision Amplifiers Dual Low Noise CMOS RRO5999RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.IC OPAMP GP 10MHZ RRO 8MSOP3683RFQ
Analog Devices Inc.ANALOG DEVICES ADCMP670-1YUJZ-RL7 COMPARATOR, DUAL, 0.4VREF, 6TSOT9055BUY
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP10BUY
Load more