Analog Devices Inc. EVAL-CN0357-PMDZCN0357 Toxic Gas Detector Evaluation Board
The Analog Devices EVAL-CN0357-PMDZ is a low noise, single-supply, toxic gas detector evaluation board designed for rapid prototyping, military, and aerospace applications. It features an electrochemical sensor with programmable gain transimpedance amplifier (TIA) for accurate and reliable detection of toxic gases. The board is designed to provide a complete solution for the development of gas detection systems, including a power supply, signal conditioning, and a microcontroller interface. The board also includes a range of features such as adjustable gain, adjustable current limit, and adjustable voltage limit. The board is designed to be used with a wide range of toxic gases, including carbon monoxide, hydrogen sulfide, and nitrogen dioxide. The board is also designed to be used in harsh environments, with a wide operating temperature range and high EMI immunity.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 5 days ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- SeriesCircuits from the Lab™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSensor
- Base Part NumberCN0357
- FunctionCarbon Monoxide (CO)
- Utilized IC / PartAD5270-20, AD7790, AD8500, ADA4528-2, ADR3412
- Evaluation KitYes
- ContentsBoard(s)
- PlatformPmod™
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC DGTL POT SGL 1024POS 10MSOP | 3000 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 1.2V SOT23-6 | 5000 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4528-2ARMZ - Operationsförstärkare, Dual, 2 förstärkare, 3.4 MHz, 0.5 V/µs, 2,2V till 5,5V, MSOP, 8 Stift | 4000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD7790BRMZ - 16BIT ADC SIGMA DELTA, SMD, MSOP10 | 30 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 7KHZ RRO SC70-5 | 6800 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD5270BRMZ-20Non Volatile Digital Potentiometer, 20 kohm, Single, Serial, SPI, Linear,1%, 2.7 V | 597 | BUY | |
| Analog Devices Inc. | IC VREF SERIES PREC 1.2V SOT23-6 | 2740 | RFQ |


Product
Brand
Articles
Tools