Analog Devices Inc. EVAL-CN0370-PMDZPMOD BOARD LED CURRENT DRIVER
Description
The Analog Devices EVAL-CN0370-PMDZ is a 16-bit, single-supply LED current driver evaluation board designed for medical and healthcare applications. It features a low integral and differential nonlinearity of less than ±1 LSB, allowing for precise control of LED current. The board is capable of driving up to 16 LEDs with a maximum current of 20mA per LED. It also includes a wide range of features such as adjustable current limit, adjustable slew rate, and adjustable current ramping. The board is designed to be used with a single supply voltage of 3.3V to 5.5V and is compatible with a variety of microcontrollers. The EVAL-CN0370-PMDZ is an ideal solution for medical and healthcare applications that require precise LED current control.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- SeriesCircuits from the Lab™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionLED Driver
- Number of Outputs1
- Min Input Voltage3.3V
- Max Input Voltage5.5V
- Utilized IC / PartAD5542A, ADA4500-2, ADR4525
- Evaluation KitYes
- ContentsBoard(s)
- PlatformPmod™
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins | 15 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 560MHZ 8SOIC | 249 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins | 4 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers LOW-NOISE 16-Bit | 30 | RFQ | |
| Analog Devices Inc. | IC ADC 18BIT 2MSPS SAR 48-LQFP | 2037 | BUY | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R | 3000 | RFQ | |
| Analog Devices Inc. | IC ADC 18BIT 2MSPS SAR 48-LFCSP | 15 | BUY | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R | 0 | RFQ |


Product
Brand
Articles
Tools