web counter

Analog Devices Inc. EVAL-CN0399-SDPZEVAL-CN0399-SDPZ

Analog Devices Inc. EVAL-CN0399-SDPZ Reference Design 4
Analog Devices Inc. EVAL-CN0399-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0399-SDPZ Reference Design 2
Analog Devices Inc. EVAL-CN0399-SDPZ Reference Design 3
Analog Devices Inc. EVAL-CN0399-SDPZ Reference Design 4
Analog Devices Inc. EVAL-CN0399-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0399-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0399-SDPZ Reference Design 2
Analog Devices Inc. EVAL-CN0399-SDPZ Reference Design 3
Analog Devices Inc. EVAL-CN0399-SDPZ Reference Design 4

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Instrumentation and MeasurementTransmitter Signal Strength Indication (TSSI)Wireless ReceiverWireless Power Amplifier

ECAD Model:

Description

The Analog Devices EVAL-CN0399-SDPZ Evaluation Kit is a comprehensive tool for instrumentation and measurement applications. It is based on the ADL5904 DC to 6 GHz, 45 dB TruPwr Detector with Envelope Threshold Detection. This evaluation kit provides a complete platform for evaluating the performance of the ADL5904 detector. It includes a wide range of components, such as a power supply, a signal generator, a spectrum analyzer, and a variety of cables and connectors. The kit also includes a comprehensive user guide and software for easy setup and operation. With this evaluation kit, users can quickly and accurately measure the performance of the ADL5904 detector in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Detector
  • Frequency
    9kHz~6GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC RF DETECT 0HZ-6GHZ 16LFCSP2RFQ
Analog Devices Inc.ANALOG DEVICES - AD7091RBRMZ - ADC, 12BIT, 2.7/5.25V, 1MSPS, 10MSOP87RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 150MA TSOT515000RFQ
Analog Devices Inc.IC ADC 12BIT SRL 1MSPS 10MSOP3000RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ