web counter

Analog Devices Inc. EVAL-CN0407-SDPZFEMTOAMP MEASUREMENT CFTL BOARD

Analog Devices Inc. EVAL-CN0407-SDPZ Reference Design 5
Analog Devices Inc. EVAL-CN0407-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0407-SDPZ Reference Design 2
Analog Devices Inc. EVAL-CN0407-SDPZ Reference Design 3
Analog Devices Inc. EVAL-CN0407-SDPZ Reference Design 4
Analog Devices Inc. EVAL-CN0407-SDPZ Reference Design 5
Analog Devices Inc. EVAL-CN0407-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0407-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0407-SDPZ Reference Design 2
Analog Devices Inc. EVAL-CN0407-SDPZ Reference Design 3
Analog Devices Inc. EVAL-CN0407-SDPZ Reference Design 4
Analog Devices Inc. EVAL-CN0407-SDPZ Reference Design 5

Applications:

Measurement and Monitoring >

Current Measurement

End Products:

Medical and HealthcareTest and MeasurementPrecision InstrumentsPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-CN0407-SDPZ is an ultrahigh sensitivity femtoampere measurement platform evaluation board based on the AD7172-2. It is designed for medical and healthcare applications, providing a reliable and accurate platform for measuring extremely low current levels. The board features a low-noise, low-power, low-offset, and low-drift amplifier, as well as a precision voltage reference and a precision current source. It also includes a wide range of signal conditioning and filtering components, allowing for a wide range of measurements. The board is capable of measuring current levels down to the femtoampere range, making it ideal for medical and healthcare applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 days ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    Circuits from the Lab™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    AD7172-2
  • Supplied Contents
    Board(s)
  • Sensor Type
    Current Sensor
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADUM1100ARZ Digital Isolator, 1 Channel, 18 ns, 3 V, 5.5 V, SOIC, 8 Pins1000RFQ
Analog Devices Inc.ANALOG DEVICES ADUM5000ARWZDigital Isolator, 1 Channel, 2.7 V, 5.5 V, WSOIC, 16 Pins1850RFQ
Analog Devices Inc.ANALOG DEVICES - ADUM4160BRWZ - Digital Isolator, 4 Channel, 60 ns, 3.1 V, 5.5 V, SOIC, 16 Pins1034RFQ