web counter

Arduino A000056Due without headers; AT91SAM3X8E 84MHz Cortex-M3; 512KB Flash; 96KB RAM

Arduino A000056 Reference Design 5
Arduino A000056 Reference Design 1
Arduino A000056 Reference Design 2
Arduino A000056 Reference Design 3
Arduino A000056 Reference Design 4
Arduino A000056 Reference Design 5
Arduino A000056 Reference Design 1
Arduino A000056 Reference Design 1
Arduino A000056 Reference Design 2
Arduino A000056 Reference Design 3
Arduino A000056 Reference Design 4
Arduino A000056 Reference Design 5

Applications:

Interface >

Ethernet Interfaces

End Products:

Communications and TelecomEthernet

ECAD Model:

Description

Arduino Corporation A000056-A000056, A000056, Arduino Ethernet Shield is a communications and telecoms device that allows an Arduino board to connect to the internet. It is based on the WizNET W5100 Ethernet chip, which provides a reliable and secure connection to the internet. The Ethernet Shield allows users to access the internet and send and receive data, making it an ideal choice for projects that require internet connectivity. It is easy to set up and use, and is compatible with a wide range of Arduino boards. With the Arduino Ethernet Shield, users can easily access the internet and create projects that require internet connectivity.

Specifications

Arduino technical specifications, attributes, parameters and parts with similar specifications to Arduino .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Series
    AT91SAM3
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M3
  • Data Rate
    10 Mbps
  • Utilized IC / Part
    ATSAM3X8E
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Arduino Due without Headers
  • REACH SVHC
    Unknown
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining