web counter

Arduino A000096Arduino Colour TFT LCD Screen A000096

Arduino A000096 Reference Design 6
Arduino A000096 Reference Design 1
Arduino A000096 Reference Design 2
Arduino A000096 Reference Design 3
Arduino A000096 Reference Design 4
Arduino A000096 Reference Design 5
Arduino A000096 Reference Design 6
Arduino A000096 Reference Design 1
Arduino A000096 Reference Design 1
Arduino A000096 Reference Design 2
Arduino A000096 Reference Design 3
Arduino A000096 Reference Design 4
Arduino A000096 Reference Design 5
Arduino A000096 Reference Design 6

Applications:

Displays >

LCD Display Driver

End Products:

Communications and TelecomCommunications & NetworkingHobby & Education

ECAD Model:

Description

Arduino Corporation A000096-A000096 is a leading provider of innovative electronics and communications solutions. The company's A000096 Arduino TFT LCD Screen Board is a powerful and versatile tool for creating interactive displays and communications systems. This board features a high-resolution LCD screen, a powerful processor, and a wide range of communication protocols, making it ideal for a variety of applications. The board is also compatible with a variety of Arduino shields, allowing for easy integration with existing systems. With its robust design and reliable performance, the Arduino TFT LCD Screen Board is an ideal choice for communications and telecoms projects.

Specifications

Arduino technical specifications, attributes, parameters and parts with similar specifications to Arduino .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Package / Case
    Module
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Core Architecture
    AVR
  • Display Mode
    Transmissive
  • Backlight
    LED - White
  • REACH SVHC
    Unknown
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesTrans GP BJT NPN 6V 0.035A 3-Pin TSFP T/R9800BUY
Infineon TechnologiesRF TRANS NPN 9V 14GHZ TSFP-32873BUY