web counter

Arduino A000110ARDUINO 4 RELAYS SHIELD

Arduino A000110 Reference Design 6
Arduino A000110 Reference Design 1
Arduino A000110 Reference Design 2
Arduino A000110 Reference Design 3
Arduino A000110 Reference Design 4
Arduino A000110 Reference Design 5
Arduino A000110 Reference Design 6
Arduino A000110 Reference Design 1
Arduino A000110 Reference Design 1
Arduino A000110 Reference Design 2
Arduino A000110 Reference Design 3
Arduino A000110 Reference Design 4
Arduino A000110 Reference Design 5
Arduino A000110 Reference Design 6

Applications:

Power Drivers >

Relay Power Driver

End Products:

IndustrialSwitching Appliances

ECAD Model:

Description

Automation, Home Automation, Robotics, and more. Arduino 4 Relay Shield is a shield that allows your Arduino to control up to 4 high power loads. It is designed to be used in industrial automation, home automation, robotics, and other applications. It features 4 relays with a maximum switching power of 10A/250VAC and 10A/30VDC. It also has an opto-isolated input for each relay, allowing for a secure connection between the Arduino and the load. The shield also has an LED indicator for each relay, allowing you to easily monitor the status of each relay. The shield is compatible with all Arduino boards, including the Uno, Mega, and Nano.

Specifications

Arduino technical specifications, attributes, parameters and parts with similar specifications to Arduino .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Relay
  • Function
    Electromechanical
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining