web counter

Diodes HALLSENSOREV1HallSensor DemoBoard

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

Instrumentation and MeasurementEnvironmental

ECAD Model:

Description

Diodes Incorporated HALLSENSOREV1-HALLSENSOREV1 Evaluation Board is a versatile tool for demonstrating various Hall Sensor Devices in a sales environment. It is designed to provide instrumentation and measurement capabilities for Hall Sensor devices. The board is constructed with an FR4 base and includes a variety of components such as a Hall Sensor, a voltage regulator, a power supply, and a signal conditioning circuit. The board also includes a USB port for connecting to a PC for data acquisition and analysis. The board is designed to be used in a variety of applications such as automotive, industrial, and consumer electronics. The board is also designed to be used in a variety of environments such as high temperature, high humidity, and high vibration. The board is also designed to be used in a variety of applications such as automotive, industrial, and consumer electronics.