Diodes Incorporated ZXLD1371QEV2EVAL BOARD LED MV INT SWITCH
Description
The Diodes Incorporated ZXLD1371QEV2-QEV2 Evaluation Board is a versatile and powerful LED driver designed to provide efficient and reliable lighting solutions. It is based on the ZXLD1371Q LED Driver, which is a high-performance, low-power, and low-cost solution for driving LEDs. The board features a wide range of features, including adjustable current, dimming, and thermal protection. It also has a wide input voltage range of 4.5V to 28V, making it suitable for a variety of applications. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation. The ZXLD1371QEV2-QEV2 Evaluation Board is an ideal choice for lighting applications that require reliable and efficient performance.
Specifications
Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
- TypeParameter
- Factory Lead Time20 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Utilized IC / PartZXLD1371Q
- Supplied ContentsBoard(s)
- Outputs and Type1, Non-Isolated
- FeaturesDimmable
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC, 4-QUADRANT ANALOG MULTIPLIER, 8-SOIC - More Details | 15 | RFQ | |
| Analog Devices Inc. | IC MULTIPLIER 4-QUADRANT 8-CDIP | 200 | RFQ | |
| Analog Devices Inc. | Analog Multiplier 4-Bit 500MHz 8-Pin SOIC N T/R | 800 | BUY |


Product
Brand
Articles
Tools