web counter

FTDI, Future Technology Devices International Ltd UMFT240XA-02USB TO PARALLEL FIFO DEVELOPMENT

FTDI, Future Technology Devices International Ltd UMFT240XA-02 Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT240XA-02 Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT240XA-02 Reference Design 2
FTDI, Future Technology Devices International Ltd UMFT240XA-02 Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT240XA-02 Reference Design 1
FTDI, Future Technology Devices International Ltd UMFT240XA-02 Reference Design 2

Applications:

Interface >

USB Transceiver

End Products:

Communications and TelecomSystem Monitoring and ControlUSB WirelessCommunications and Telecom

ECAD Model:

Description

The FTDI Chip UMFT240XA-02 is a USB to 4-bit SPI/FT1248 Development Module for the FT240XQ Full Speed USB 2.0 Interface. It is designed to provide a simple and cost-effective solution for connecting USB-enabled devices to SPI/FT1248-enabled devices. The module features a USB 2.0 interface, 4-bit SPI/FT1248 interface, and a FT240XQ Full Speed USB 2.0 interface. It is ideal for applications such as communications, telecom, and industrial control. The module is designed to be easy to use and provides a reliable connection between USB and SPI/FT1248 devices. It is also RoHS compliant and is compatible with Windows, Mac, and Linux operating systems.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Series
    USBmadeEZ-FIFO, FT-X, X-Chip
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 2.0 to Parallel FIFO Bridge
  • Utilized IC / Part
    FT240X
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, ASIC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents