web counter

Infineon CY4541CCG4 Product Family USB Microcontroller Development Kit

Infineon CY4541 Reference Design 18
Infineon CY4541 Reference Design 1
Infineon CY4541 Reference Design 2
Infineon CY4541 Reference Design 3
Infineon CY4541 Reference Design 4
Infineon CY4541 Reference Design 5
Infineon CY4541 Reference Design 6
Infineon CY4541 Reference Design 7
Infineon CY4541 Reference Design 8
Infineon CY4541 Reference Design 9
Infineon CY4541 Reference Design 10
Infineon CY4541 Reference Design 11
Infineon CY4541 Reference Design 12
Infineon CY4541 Reference Design 13
Infineon CY4541 Reference Design 14
Infineon CY4541 Reference Design 15
Infineon CY4541 Reference Design 16
Infineon CY4541 Reference Design 17
Infineon CY4541 Reference Design 18
Infineon CY4541 Reference Design 1
Infineon CY4541 Reference Design 1
Infineon CY4541 Reference Design 2
Infineon CY4541 Reference Design 3
Infineon CY4541 Reference Design 4
Infineon CY4541 Reference Design 5
Infineon CY4541 Reference Design 6
Infineon CY4541 Reference Design 7
Infineon CY4541 Reference Design 8
Infineon CY4541 Reference Design 9
Infineon CY4541 Reference Design 10
Infineon CY4541 Reference Design 11
Infineon CY4541 Reference Design 12
Infineon CY4541 Reference Design 13
Infineon CY4541 Reference Design 14
Infineon CY4541 Reference Design 15
Infineon CY4541 Reference Design 16
Infineon CY4541 Reference Design 17
Infineon CY4541 Reference Design 18

Applications:

Interface >

USB Transceiver

End Products:

Computers and PeripheralsUSB Host

ECAD Model:

Description

The Infineon CY4541 is an evaluation kit designed to facilitate the development and testing of applications utilizing the EZ-PD™ CCG4 USB Type-C port controller. This kit is particularly suited for creating two-port USB Type-C solutions, making it ideal for use in desktops, notebooks, power banks, monitors, and docking stations. Key Features of CY4541: - Two-Port USB-C Solution: The CY4541 allows designers to implement a dual-port configuration, which is essential for modern USB applications that require both upstream and downstream power delivery capabilities. - Integration of Advanced Technology: The CCG4 controller within the CY4541 is based on Infineon's PSoC™ technology, featuring a 32-bit ARM® Cortex®-M0 processor operating at 48 MHz and 128 KB of flash memory, which supports fail-safe boot operations. - Comprehensive Protection: The kit includes integrated overvoltage and overcurrent protection, as well as 15 kV ESD protection, ensuring reliable operation in various environments. - Versatile Configuration: It supports multiple roles, including Upstream Facing Port (UFP), Downstream Facing Port (DFP), and Dual Role Port (DRP) modes, allowing for flexible application designs. - Development Support: The CY4541 comes with access to various design resources, including reference designs and software development kits (SDKs), which help streamline the design process and reduce time to market. The CY4541 evaluation kit is a powerful tool for engineers looking to leverage the capabilities of the CCG4 controller in their USB Type-C applications, providing a robust platform for prototyping and testing innovative designs in the rapidly evolving USB ecosystem.

Specifications

Infineon technical specifications, attributes, parameters and parts with similar specifications to Infineon .
  • Type
    Parameter
  • Mounting Type
    Surface Mount
  • Package / Case
    4-SMD, No Lead
  • Package
    Tape & Reel (TR)
  • Base Product Number
    SG-8101
  • Mfr
    EPSON
  • Product Status
    Active
  • Interface Standards
    USB
  • Category
    General Tools
  • Operating Temperature
    -40°C ~ 85°C
  • Series
    SG-8101
  • Size / Dimension
    0.197 L x 0.126 W (5.00mm x 3.20mm)
  • Type
    XO (Standard)
  • Voltage - Supply
    1.8V ~ 3.3V
  • Frequency
    4.639 MHz
  • Frequency Stability
    ±15ppm
  • Output
    CMOS
  • Function
    Enable/Disable
  • Base Resonator
    Crystal
  • Current - Supply (Max)
    6.8mA (Typ)
  • Current - Supply (Disable) (Max)
    3.5mA
  • Spread Spectrum Bandwidth
    -
  • Utilized IC / Part
    CCG4
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Absolute Pull Range (APR)
    -
  • Primary Attributes
    2-Channel (Dual)
  • Ethernet
    No
  • USB
    1 USB2.0/1 USB3.0
  • Embedded
    -
  • Secondary Attributes
    On-Board LEDs
  • Display Mode
    Display Port Mux
  • GPIO
    No
  • Height Seated (Max)
    0.051 (1.30mm)
  • Ratings
    -
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS - TPS2115APWR - AUTOSWING POWER MULTIPLEXER, 5.5V, 8-TSSOP4000RFQ
ON SemiconductorIC COMPARATOR QUAD SGL 14TSSOP0RFQ
STMicroelectronicsIC COMPARATOR 16V DUAL CMOS 8DFN10000BUY
Texas InstrumentsIC DECODER/DEMUX HS 3-8 16-TSSOP10000RFQ
Richtek USA Inc.RICHTEK RT8299AZSP DC-DC CONV, BUCK, ADJ O/P, 500KHZ, SOP-820000RFQ
STMicroelectronicsSTMICROELECTRONICS - L78L05ABUTR - Fixed Linear Voltage Regulator, 7805, 3-Terminal, Positive, 10V To 30V In, 5V/0.1A Out, SOT-89-3745000RFQ
ON SemiconductorIC REG CTRLR BUCK 16SOIC50000RFQ
Diodes IncorporatedDIODES INC. ZXCT1109SA-7 Current Sense Amplifier, Low Power, 1 Amplifier, SOT-23, 3 Pins, -40 C, 125 C0RFQ
Texas InstrumentsIC REG BOOST SYNC 5V 1.5A 9DSBGA30000RFQ