Infineon CYUSBS232Reference Design Kit For CY7C65213 USB-UART LP Bridge Controller
The Infineon Technologies AG CYUSBS232-CYUSBS232, USB-UART LP Reference Design Kit is a comprehensive solution for connecting computers and peripherals. It is a low-power, low-cost, and easy-to-use USB-to-UART bridge controller that enables USB connectivity to any UART-enabled device. The kit includes a USB-UART LP bridge controller, a USB-UART LP reference design board, and a USB-UART LP reference design software. The USB-UART LP bridge controller is a single-chip solution that provides a USB-to-UART bridge with low power consumption and low latency. The USB-UART LP reference design board is a complete hardware solution that includes all the necessary components to quickly and easily connect a USB-UART LP bridge controller to a UART-enabled device. The USB-UART LP reference design software provides a comprehensive set of tools for configuring, testing, and debugging the USB-UART LP bridge controller. This kit is ideal for applications such as connecting a PC to a serial device, connecting a PC to a modem, or connecting a PC to a printer.
- TypeParameter
- CategoryInterface Tools
- PackageBox
- MfrInfineon Technologies
- Product StatusObsolete
- Series-
- TypeInterface Tools
- FunctionUSB to UART (RS232) Bridge
- Utilized IC / PartCY7C65213
- Supplied ContentsBoard(s), Cable(s)
- Primary Attributes-
- Embedded-
- Secondary Attributes-
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | LDO Regulator Pos 5V 0.15A 5-Pin SOT-23 T/R | 3000 | RFQ | |
| Microchip Technology | 0 | RFQ | ||
| Microchip Technology | LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-23 T/R | 3000 | RFQ | |
| Microchip Technology | 16-bit Microcontrollers - MCU 64KB FLSH 4096Bs RAM 16B nanoWatt | 235 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 28-SSOP | 25 | RFQ |


Product
Brand
Articles
Tools