web counter

Infineon Technologies CYUSBS236Interface Development Tools USB-Serial Dual Ch Development Kit

Applications:

Battery Management >

Battery Charger

End Products:

Power ManagementPower Management

ECAD Model:

Description

The Infineon Technologies AG CYUSBS236-CYUSBS236 USB-Serial Development Kit is a power management IC designed to provide a comprehensive solution for USB-Serial applications. It features a USB 2.0-compliant interface, a high-speed serial port, and a low-power sleep mode. The kit includes a USB-Serial bridge, a USB-Serial development board, and a USB-Serial firmware library. The bridge provides a simple and cost-effective way to connect a USB-Serial device to a PC or embedded system. The development board provides a platform for developing and testing USB-Serial applications. The firmware library provides a set of functions for controlling the USB-Serial interface. The CYUSBS236-CYUSBS236 USB-Serial Development Kit is an ideal solution for applications requiring a reliable, low-power, and cost-effective USB-Serial interface.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • RoHS
    Details
  • Tool Is For Evaluation Of
    CY7C65215
  • For Use With
    CY7C65215
  • Interface Type
    I2C, SPI, UART, USB
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Unit Weight
    1.229 lbs
  • Category
    Interface Tools
  • Package
    Box
  • Base Product Number
    CYUSBS236
  • Mfr
    Infineon Technologies
  • Product Status
    Active
  • Description/Function
    Designed as an easy-to-use kit, showcasing the unique features of Cypresss CY7C65215 USB-Serial bridge controller
  • Packaging
    Bulk
  • Series
    -
  • Type
    USB to Serial
  • Function
    USB 2.0 to UART (RS232) Bridge
  • Operating Supply Voltage
    5 V
  • Utilized IC / Part
    CY7C65215
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Primary Attributes
    -
  • Embedded
    -
  • Secondary Attributes
    -
  • Product
    Development Kits
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsUSB-to-UART 1-CH 576byte FIFO 3.3V Automotive 24-Pin QFN EP T/R28RFQ
Silicon LabsIC SGL USB-TO-UART BRIDGE 24QFN0RFQ