web counter

Infineon Technologies IRPLPFC1KIT DES PFC 90/265VAC

Infineon Technologies IRPLPFC1 Reference Design 2
Infineon Technologies IRPLPFC1 Reference Design 1
Infineon Technologies IRPLPFC1 Reference Design 2
Infineon Technologies IRPLPFC1 Reference Design 1
Infineon Technologies IRPLPFC1 Reference Design 1
Infineon Technologies IRPLPFC1 Reference Design 2

Applications:

Lighting >

Electronic Ballast Lamp Driver

End Products:

LightingFluorescent Lamp Ballast

ECAD Model:

Description

The Infineon Technologies AG IRPLPFC1-IRPLPFC1 Evaluation Board is designed for use with the IRPLPFC190 265 VAC PFC Pre-Regulator, a lighting application. This evaluation board provides a platform for testing and evaluating the performance of the IRPLPFC190 265 VAC PFC Pre-Regulator. It features a wide range of components, including a power supply, a voltage regulator, a current sense resistor, a power factor correction (PFC) controller, and a power factor correction (PFC) inductor. The board also includes a user interface, allowing for easy configuration and monitoring of the system. The evaluation board is designed to provide a reliable and efficient platform for testing and evaluating the performance of the IRPLPFC190 265 VAC PFC Pre-Regulator.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Mount
    Box
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Factor Correction
  • Utilized IC / Part
    IRS2500S
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining