web counter

Linear Technology/Analog Devices DC126ALTC1520 - HIGH SPEED, PRECISION

Linear Technology/Analog Devices DC126A Reference Design 1
Linear Technology/Analog Devices DC126A Reference Design 1
Linear Technology/Analog Devices DC126A Reference Design 1
Linear Technology/Analog Devices DC126A Reference Design 1

Applications:

Wireless Communication >

Receivers

End Products:

Communications and TelecomATCA BackplaneBackplane Distributed Power

ECAD Model:

Description

The Analog Devices DC126A-A is a receiver designed for use in Advanced Telecommunications Computing Architecture (ATCA) backplanes. It is a high-performance, low-power receiver that supports data rates up to 6.25 Gbps. It features a wide input dynamic range, low jitter, and low power consumption. The DC126A-A is designed to provide reliable, high-speed communication between ATCA backplanes and other devices. It is ideal for applications such as high-speed networking, storage, and telecom.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Line Receiver
  • Utilized IC / Part
    LTC1520
  • Supplied Contents
    Board(s)
  • Primary Attributes
    4-Channel (Quad)
  • Embedded
    No
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedDS1307 Series 5.5 V I2C / Serial Through Hole Real Time Clock - PDIP-80RFQ
Maxim IntegratedMAXIM INTEGRATED PRODUCTS DS1307ZN RTC SERIAL 64X8, SMD, 1307, SOIC852RFQ