web counter

Linear Technology/Analog Devices DC1287AEVAL BOARD FOR LTC6416

Linear Technology/Analog Devices DC1287A Reference Design 3
Linear Technology/Analog Devices DC1287A Reference Design 1
Linear Technology/Analog Devices DC1287A Reference Design 2
Linear Technology/Analog Devices DC1287A Reference Design 3
Linear Technology/Analog Devices DC1287A Reference Design 1
Linear Technology/Analog Devices DC1287A Reference Design 1
Linear Technology/Analog Devices DC1287A Reference Design 2
Linear Technology/Analog Devices DC1287A Reference Design 3

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

WirelessWireless

ECAD Model:

Description

The Analog Devices DC1287A-A, DC1287A, Demo Board for the LTC6416 Demo Circuit is a powerful and versatile tool for wireless connectivity applications. This demo board is designed to demonstrate the capabilities of the LTC6416, a low noise differential 16-bit ADC buffer with a maximum sample rate of 2 GHz. The board features a wide range of features, including a high-speed differential input, a low-noise differential output, and a wide range of gain and offset settings. The board also includes a USB interface for easy connection to a PC, and a wireless connectivity module for remote control and monitoring. This demo board is ideal for testing and evaluating the performance of the LTC6416 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Differential
  • Slew Rate
    3400V/μs
  • Amplifier Type
    Buffer
  • Voltage - Supply, Single/Dual (±)
    2.7V~3.9V ±1.35V~1.95V
  • Utilized IC / Part
    LTC6416
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    2GHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    42mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining