web counter

Linear Technology/Analog Devices DC1304A-AEVAL BOARD FOR LTC6602

Linear Technology/Analog Devices DC1304A-A Reference Design 4
Linear Technology/Analog Devices DC1304A-A Reference Design 1
Linear Technology/Analog Devices DC1304A-A Reference Design 2
Linear Technology/Analog Devices DC1304A-A Reference Design 3
Linear Technology/Analog Devices DC1304A-A Reference Design 4
Linear Technology/Analog Devices DC1304A-A Reference Design 1
Linear Technology/Analog Devices DC1304A-A Reference Design 1
Linear Technology/Analog Devices DC1304A-A Reference Design 2
Linear Technology/Analog Devices DC1304A-A Reference Design 3
Linear Technology/Analog Devices DC1304A-A Reference Design 4

Applications:

Active Filters >

Active Bandpass Filter

End Products:

Communications and TelecomTelemetryCell BasestationWireless ModemWireless Repeater

ECAD Model:

Description

The Analog Devices DC1304A-A Demo Board is a dual programmable 900kHz low-pass/band-pass filter and ADC driver designed for communications and telecom applications. It features two independent filter sections, each with adjustable gain, cutoff frequency, and filter type. The board also includes a low-power, low-noise amplifier and a high-speed, low-distortion ADC driver. The board is powered by a single 5V supply and is designed to be used with a variety of Analog Devices ADCs. The DC1304A-A Demo Board is an ideal solution for applications requiring high-performance filtering and ADC driver solutions.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Published
    2008
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Base Part Number
    LTC6602
  • Function
    Active - Band Pass
  • Utilized IC / Part
    LTC6602
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Differential Inputs
  • Secondary Attributes
    Differential Output
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorInverter Schmitt Trigger 1-Element CMOS 5-Pin SC-70 T/R28BUY
ON SemiconductorVoltage References 2.5-36V ADJ 1-100mA2000BUY
ON SemiconductorIC VREF SHUNT 36V 0.4% TO92-30BUY
ON SemiconductorInverter Schmitt Trigger 1-Element CMOS 5-Pin SC-70 T/R43BUY