web counter

Linear Technology/Analog Devices DC1446ALTC6909 DEMO BOARD

Linear Technology/Analog Devices DC1446A Reference Design 1
Linear Technology/Analog Devices DC1446A Reference Design 1
Linear Technology/Analog Devices DC1446A Reference Design 1
Linear Technology/Analog Devices DC1446A Reference Design 1

Applications:

Oscillators >

Programmable Oscillator

End Products:

Power ManagementPower Supplies

ECAD Model:

Description

The Analog Devices DC1446A-A Demonstration Board is a versatile platform for evaluating the LTC6909, a 3 to 8 Output Multiphase Oscillator with Spread Spectrum Frequency Modulation (SSFM) and Power Management IC. This board features a wide range of features, including a wide input voltage range of 2.7V to 5.5V, adjustable output frequency range of 1kHz to 1MHz, and adjustable output voltage range of 0.6V to 5.5V. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the LTC6909. The DC1446A-A is an ideal platform for evaluating the performance of the LTC6909 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6909
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining