web counter

Linear Technology/Analog Devices DC1495ABOARD DEMO LT2940

Linear Technology/Analog Devices DC1495A Reference Design 2
Linear Technology/Analog Devices DC1495A Reference Design 1
Linear Technology/Analog Devices DC1495A Reference Design 2
Linear Technology/Analog Devices DC1495A Reference Design 1
Linear Technology/Analog Devices DC1495A Reference Design 1
Linear Technology/Analog Devices DC1495A Reference Design 2

Applications:

Measurement and Monitoring >

Current Monitoring

End Products:

Power ManagementEnergy MeterBattery ChargerServers

ECAD Model:

Description

The Analog Devices DC1495A-A, DC1495A, Demo Board Using LT2940 Power/Current Monitor, Power Management IC is a versatile and powerful demonstration board designed to showcase the capabilities of the LT2940 power management IC. This board features a wide range of features, including a high-efficiency buck-boost converter, a low-noise linear regulator, and a high-side current monitor. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. With its wide range of features and capabilities, the DC1495A-A, DC1495A, Demo Board Using LT2940 Power/Current Monitor, Power Management IC is an ideal choice for those looking to explore the capabilities of the LT2940 power management IC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT2940
  • Function
    Current Monitor
  • Operating Supply Voltage
    40V
  • Utilized IC / Part
    LT2940
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Differential Inputs
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • Length
    36mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining