web counter

Linear Technology/Analog Devices DC1538ADEMO BOARD FOR LT6350

Linear Technology/Analog Devices DC1538A Reference Design 2
Linear Technology/Analog Devices DC1538A Reference Design 1
Linear Technology/Analog Devices DC1538A Reference Design 2
Linear Technology/Analog Devices DC1538A Reference Design 1
Linear Technology/Analog Devices DC1538A Reference Design 1
Linear Technology/Analog Devices DC1538A Reference Design 2

Applications:

Signal Conditioning >

ADC Single Ended To Differential Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemAutomatic Test Equipment

ECAD Model:

Description

The Analog Devices DC1538A-A Demo Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the LT6350CMS8 Low Noise Single-Ended to Differential Amplifier SAR ADC Driver. This board features a wide range of features and capabilities, including a low-noise amplifier, a high-speed SAR ADC driver, and a wide range of test points for easy evaluation. The board also includes a variety of connectors and jumpers for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the LT6350CMS8, allowing users to quickly and accurately measure the performance of the device. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The DC1538A-A Demo Board is an ideal tool for engineers and technicians looking to evaluate the performance of the LT6350CMS8 Low Noise Single-Ended to Differential Amplifier SAR ADC Driver.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Rail-to-Rail
  • Slew Rate
    48V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.7V~12V ±1.35V~6V
  • Utilized IC / Part
    LT6350
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    33MHz
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    4.8mA
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining