web counter

Linear Technology/Analog Devices DC1660BEVAL BOARD FOR LTC6417

Linear Technology/Analog Devices DC1660B Reference Design 2
Linear Technology/Analog Devices DC1660B Reference Design 1
Linear Technology/Analog Devices DC1660B Reference Design 2
Linear Technology/Analog Devices DC1660B Reference Design 1
Linear Technology/Analog Devices DC1660B Reference Design 1
Linear Technology/Analog Devices DC1660B Reference Design 2

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Computers and PeripheralsCable Modem

ECAD Model:

Description

The Analog Devices DC1660B-B, DC1660B Demo Board is a demonstration circuit for the LTC6417 1.6GHz differential ADC buffer. It is designed to drive a 50 Ohm load and is ideal for use in computers and peripherals. The board features a wide range of features, including a low-noise amplifier, a high-speed differential amplifier, and a low-distortion output buffer. It also includes a wide range of test points and connectors for easy testing and debugging. The board is designed to provide a reliable and accurate signal path for high-speed data acquisition applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC6417
  • Output Type
    Differential
  • Slew Rate
    10000V/μs
  • Amplifier Type
    Buffer
  • Voltage - Supply, Single/Dual (±)
    4.75V~5.25V
  • Utilized IC / Part
    LTC6417
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    1.6GHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    123mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents