web counter

Linear Technology/Analog Devices DC1733A-BDEMO BOARD LT3669-2

Linear Technology/Analog Devices DC1733A-B Reference Design 3
Linear Technology/Analog Devices DC1733A-B Reference Design 1
Linear Technology/Analog Devices DC1733A-B Reference Design 2
Linear Technology/Analog Devices DC1733A-B Reference Design 3
Linear Technology/Analog Devices DC1733A-B Reference Design 1
Linear Technology/Analog Devices DC1733A-B Reference Design 1
Linear Technology/Analog Devices DC1733A-B Reference Design 2
Linear Technology/Analog Devices DC1733A-B Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialSensor and TransducerIndustrial Sensor

ECAD Model:

Description

The Analog Devices DC1733A-B Demonstration Board is designed to evaluate the LT3669-2 Industrial Transceiver with Integrated Step-Down Regulator and LDO. This board features a wide range of features, including a high-efficiency, low-noise, step-down regulator, a low-dropout (LDO) regulator, and a high-speed, low-power transceiver. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to operate in a wide range of industrial applications, including automotive, industrial, and medical. The board is also designed to be compatible with a variety of power sources, including AC, DC, and battery. The board is also designed to be easy to use and configure, making it ideal for prototyping and development.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LT3669
  • Function
    Transceiver, IO-Link®
  • Utilized IC / Part
    LT3669-2
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining