web counter

Linear Technology/Analog Devices DC1794ADEMO BOARD FOR LTM2885

Linear Technology/Analog Devices DC1794A Reference Design 1
Linear Technology/Analog Devices DC1794A Reference Design 1
Linear Technology/Analog Devices DC1794A Reference Design 1
Linear Technology/Analog Devices DC1794A Reference Design 1

Applications:

Isolation >

Isolated RS-485

End Products:

IndustrialIsolated Bias SupplyIndustrial Networking

ECAD Model:

Description

The Analog Devices DC1794A-A, DC1794A, Demo Board is a powerful industrial automation tool based on the LTM2885 Isolated RS485/RS422 Module Transceiver + Power. This demo board is designed to provide a complete solution for industrial automation applications, allowing for the transmission of data over long distances with high reliability and accuracy. The board features a wide range of features, including a high-speed RS485/RS422 transceiver, a power supply, and a variety of connectors for easy integration into existing systems. The board is also designed to be highly reliable and efficient, with a low power consumption and a wide operating temperature range. This demo board is ideal for industrial automation applications, providing a reliable and efficient solution for data transmission over long distances.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-422, RS-485
  • Utilized IC / Part
    LTM2885
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining