web counter

Linear Technology/Analog Devices DC1823BDEMO BOARD FOR LT4320IDD

Linear Technology/Analog Devices DC1823B Reference Design 3
Linear Technology/Analog Devices DC1823B Reference Design 1
Linear Technology/Analog Devices DC1823B Reference Design 2
Linear Technology/Analog Devices DC1823B Reference Design 3
Linear Technology/Analog Devices DC1823B Reference Design 1
Linear Technology/Analog Devices DC1823B Reference Design 1
Linear Technology/Analog Devices DC1823B Reference Design 2
Linear Technology/Analog Devices DC1823B Reference Design 3

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Power ManagementSecurity CameraPower Over EthernetPower Distribution Control

ECAD Model:

Description

The Analog Devices DC1823B-B, DC1823B, Demo Board for LT4320IDD 1.2kW Ideal Diode Bridge Full-Wave Rectifier is a versatile and powerful tool for power management applications. It is designed to provide a full-wave rectified output from an input voltage of 12V to 24VAC @ 1.5A Iout. The board features a LT4320IDD 1.2kW ideal diode bridge rectifier, which provides a low-loss, high-efficiency solution for power conversion. The board also includes a power supply, current sense resistor, and a voltage sense resistor, allowing for precise control of the output voltage and current. The board is ideal for applications such as motor control, power supplies, and other power management applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Ideal Diode Bridge Controller
  • Utilized IC / Part
    LT4320
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4-Channel (Quad)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining