web counter

Linear Technology/Analog Devices DC1856A-ADEMO BOARD STEP DOWN MODULE REGU

Linear Technology/Analog Devices DC1856A-A Reference Design 5
Linear Technology/Analog Devices DC1856A-A Reference Design 1
Linear Technology/Analog Devices DC1856A-A Reference Design 2
Linear Technology/Analog Devices DC1856A-A Reference Design 3
Linear Technology/Analog Devices DC1856A-A Reference Design 4
Linear Technology/Analog Devices DC1856A-A Reference Design 5
Linear Technology/Analog Devices DC1856A-A Reference Design 1
Linear Technology/Analog Devices DC1856A-A Reference Design 1
Linear Technology/Analog Devices DC1856A-A Reference Design 2
Linear Technology/Analog Devices DC1856A-A Reference Design 3
Linear Technology/Analog Devices DC1856A-A Reference Design 4
Linear Technology/Analog Devices DC1856A-A Reference Design 5

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomTelecom EquipmentsNetwork EquipmentSwitching Industrial Equipment

ECAD Model:

Description

The Analog Devices DC1856A-A Demo Board is a versatile platform for evaluating the performance of the LTM4648EY 10A Step-Down Regulator. This board is designed for use in communications and telecom applications, and features a wide input voltage range of 4.5V to 36V. It also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The board also includes a variety of protection features such as over-voltage, over-current, and thermal protection. The board also includes a graphical user interface for easy configuration and monitoring of the regulator. This demo board is an ideal solution for evaluating the performance of the LTM4648EY 10A Step-Down Regulator in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LTM4648
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ