web counter

Linear Technology/Analog Devices DC1902BEVAL BOARD FOR LT4320

Linear Technology/Analog Devices DC1902B Reference Design 3
Linear Technology/Analog Devices DC1902B Reference Design 1
Linear Technology/Analog Devices DC1902B Reference Design 2
Linear Technology/Analog Devices DC1902B Reference Design 3
Linear Technology/Analog Devices DC1902B Reference Design 1
Linear Technology/Analog Devices DC1902B Reference Design 1
Linear Technology/Analog Devices DC1902B Reference Design 2
Linear Technology/Analog Devices DC1902B Reference Design 3

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerEthernet SwitchDiagnostic ImagingPoE Security Camera

ECAD Model:

Description

The Analog Devices DC1902B-B Demonstration Board is a powerful tool for evaluating the performance of the LT4320IDD 32-W Ideal Diode Bridge Full-Wave Rectifier. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the rectifier in a variety of applications, including communications and telecom. The board features a wide range of features, including a full-wave rectifier, adjustable output voltage, adjustable current limit, and adjustable frequency. Additionally, the board includes a variety of test points and connectors for easy connection to external test equipment. The board also includes a comprehensive set of documentation and software for easy setup and operation. With its robust design and comprehensive features, the DC1902B-B Demonstration Board is an ideal solution for evaluating the performance of the LT4320IDD 32-W Ideal Diode Bridge Full-Wave Rectifier in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT4320
  • Function
    Ideal Diode Bridge Controller
  • Operating Supply Voltage
    60V
  • Utilized IC / Part
    LT4320
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4-Channel (Quad)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining