web counter

Linear Technology/Analog Devices DC1924AEVAL BOARD BUCK-BOOST LT8705

Linear Technology/Analog Devices DC1924A Reference Design 4
Linear Technology/Analog Devices DC1924A Reference Design 1
Linear Technology/Analog Devices DC1924A Reference Design 2
Linear Technology/Analog Devices DC1924A Reference Design 3
Linear Technology/Analog Devices DC1924A Reference Design 4
Linear Technology/Analog Devices DC1924A Reference Design 1
Linear Technology/Analog Devices DC1924A Reference Design 1
Linear Technology/Analog Devices DC1924A Reference Design 2
Linear Technology/Analog Devices DC1924A Reference Design 3
Linear Technology/Analog Devices DC1924A Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBuck-Boost Converter

ECAD Model:

Description

The Analog Devices DC1924A-A Demonstration Board is a powerful and versatile power management solution for a wide range of applications. It features the LT8705, an 80V VIN and VOUT synchronous 4-switch buck-boost DC-DC controller, Power Management IC. This board is designed to provide a complete solution for evaluating the performance of the LT8705 in a wide range of applications. It includes a wide range of features such as adjustable output voltage, adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable over-voltage protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the board. The DC1924A-A is an ideal solution for evaluating the performance of the LT8705 in a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    48V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    LT8705
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining