web counter

Linear Technology/Analog Devices DC2032AEVAL BOARD CATV AMP LTC6430-15

Linear Technology/Analog Devices DC2032A Reference Design 3
Linear Technology/Analog Devices DC2032A Reference Design 1
Linear Technology/Analog Devices DC2032A Reference Design 2
Linear Technology/Analog Devices DC2032A Reference Design 3
Linear Technology/Analog Devices DC2032A Reference Design 1
Linear Technology/Analog Devices DC2032A Reference Design 1
Linear Technology/Analog Devices DC2032A Reference Design 2
Linear Technology/Analog Devices DC2032A Reference Design 3

Applications:

Wireless Communication >

RF Amplifier

End Products:

AudioAudio Amplifier

ECAD Model:

Description

The Analog Devices DC2032A-A, DC2032A Demo Board is a versatile platform for evaluating the performance of the LTC6430-15 high linearity differential RF/IF amplifier/ADC driver and Audio Codec. This board features a wide range of features, including a wide bandwidth of up to 1.5GHz, low noise, high linearity, and low power consumption. It also includes a variety of connectors and test points for easy evaluation and testing. The board is designed to be used with a variety of audio codecs, allowing for a wide range of applications. The board is also compatible with a variety of development tools, making it easy to integrate into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    50MHz~1GHz
  • Base Part Number
    LTC6430
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining