web counter

Linear Technology/Analog Devices DC2052AEVAL BOARD FOR LTC3880 LTC3883

Linear Technology/Analog Devices DC2052A Reference Design 2
Linear Technology/Analog Devices DC2052A Reference Design 1
Linear Technology/Analog Devices DC2052A Reference Design 2
Linear Technology/Analog Devices DC2052A Reference Design 1
Linear Technology/Analog Devices DC2052A Reference Design 1
Linear Technology/Analog Devices DC2052A Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

Communications and TelecomBackplane Distributed PowerTelecom InfrastructureRAID Data Storage System

ECAD Model:

Description

The Analog Devices DC2052A-A, DC2052A Demo Board is a powerful and versatile platform for evaluating the performance of the LTC3880EUJ 3-phase step-down DC-DC controller with power system management, communications and telecom applications. The board features a wide input voltage range of 4.5V to 28V, and can deliver up to 10A of output current. It also includes a variety of features such as a built-in current sense amplifier, adjustable soft-start, adjustable current limit, and adjustable output voltage. The board also includes a USB interface for programming and monitoring, as well as a variety of communication protocols such as I2C, SPI, and CAN. The DC2052A-A, DC2052A Demo Board is an ideal platform for evaluating the performance of the LTC3880EUJ 3-phase step-down DC-DC controller in power system management, communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    LTC3880, LTC3883
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ