web counter

Linear Technology/Analog Devices DC2063ADEMO BOARD LTC2875

Linear Technology/Analog Devices DC2063A Reference Design 3
Linear Technology/Analog Devices DC2063A Reference Design 1
Linear Technology/Analog Devices DC2063A Reference Design 2
Linear Technology/Analog Devices DC2063A Reference Design 3
Linear Technology/Analog Devices DC2063A Reference Design 1
Linear Technology/Analog Devices DC2063A Reference Design 1
Linear Technology/Analog Devices DC2063A Reference Design 2
Linear Technology/Analog Devices DC2063A Reference Design 3

Applications:

Wireless Communication >

Bus Transceiver

End Products:

IndustrialTransportation EquipmentSecurity SystemHVACBuilding AutomationIndustrial ControlMedical Equipments

ECAD Model:

Description

The Analog Devices DC2063A-A Demo Board is a powerful tool for industrial automation applications. It is designed to demonstrate the capabilities of the LTC2875 60V Fault Protected 3.3V or 5V High Speed CAN Transceiver. The board features a wide range of features, including a CAN transceiver, a CAN bus connector, a CAN bus termination resistor, and a CAN bus termination switch. The board also includes a CAN bus status LED, a CAN bus activity LED, and a CAN bus error LED. The board is designed to be used with a variety of industrial automation systems, including PLCs, SCADA systems, and industrial controllers. The board is also compatible with a variety of CAN bus protocols, including CANopen, J1939, and CAN-FD. The board is easy to use and provides a reliable and robust solution for industrial automation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTC2875
  • Utilized IC / Part
    LTC2875
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ