web counter

Linear Technology/Analog Devices DC2076A-ADEMO BOARD LTC6430-20 50-350MHZ

Linear Technology/Analog Devices DC2076A-A Reference Design 4
Linear Technology/Analog Devices DC2076A-A Reference Design 1
Linear Technology/Analog Devices DC2076A-A Reference Design 2
Linear Technology/Analog Devices DC2076A-A Reference Design 3
Linear Technology/Analog Devices DC2076A-A Reference Design 4
Linear Technology/Analog Devices DC2076A-A Reference Design 1
Linear Technology/Analog Devices DC2076A-A Reference Design 1
Linear Technology/Analog Devices DC2076A-A Reference Design 2
Linear Technology/Analog Devices DC2076A-A Reference Design 3
Linear Technology/Analog Devices DC2076A-A Reference Design 4

Applications:

Signal Conditioning >

ADC Single Ended To Differential Conversion

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC2076A-A Demo Board is a versatile platform for evaluating the performance of the LTC6430-20 Optimized 50MHz to 350MHz Differential ADC Driver, IF/RF Amplifier. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a differential input amplifier, a differential output amplifier, a low-noise amplifier, a high-speed ADC driver, and a wideband IF/RF amplifier. The board also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the performance of the LTC6430-20 Optimized 50MHz to 350MHz Differential ADC Driver, IF/RF Amplifier, and is ideal for use in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    50MHz~350MHz
  • Base Part Number
    LTC6430
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining