web counter

Linear Technology/Analog Devices DC2077AEVAL BOARD GAIN BLOCK LTC6431-20

Linear Technology/Analog Devices DC2077A Reference Design 4
Linear Technology/Analog Devices DC2077A Reference Design 1
Linear Technology/Analog Devices DC2077A Reference Design 2
Linear Technology/Analog Devices DC2077A Reference Design 3
Linear Technology/Analog Devices DC2077A Reference Design 4
Linear Technology/Analog Devices DC2077A Reference Design 1
Linear Technology/Analog Devices DC2077A Reference Design 1
Linear Technology/Analog Devices DC2077A Reference Design 2
Linear Technology/Analog Devices DC2077A Reference Design 3
Linear Technology/Analog Devices DC2077A Reference Design 4

Applications:

Wireless Communication >

RF Amplifier

End Products:

Consumer ElectronicsCATV Applications

ECAD Model:

Description

The Analog Devices DC2077A-A, DC2077A, Demo Board is a consumer electronics device based on the LTC6431-20 50-Ohm, 20dB Gain Block IF Amplifier. This board is designed to demonstrate the performance of the LTC6431-20 amplifier in a variety of applications. It features a wide range of input and output connections, allowing it to be used in a variety of consumer electronics applications. The board also includes a variety of test points and jumpers, allowing users to easily configure the board for their specific application. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The DC2077A-A, DC2077A, Demo Board is an ideal choice for anyone looking to demonstrate the performance of the LTC6431-20 amplifier in a consumer electronics application.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    100MHz~1.2GHz
  • Base Part Number
    LTC6431
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining