web counter

Linear Technology/Analog Devices DC208A-BLTC1559CS8-5 - SINGLE CELL BACKU

Linear Technology/Analog Devices DC208A-B Reference Design 1
Linear Technology/Analog Devices DC208A-B Reference Design 1
Linear Technology/Analog Devices DC208A-B Reference Design 1
Linear Technology/Analog Devices DC208A-B Reference Design 1

Applications:

Battery Management >

Battery Backup

End Products:

Computers and PeripheralsPortablePersonal Digital AssistantNotebookLaptop

ECAD Model:

Description

The Analog Devices DC208A-B Demo Board is a versatile tool for evaluating the performance of the LTC1559 Backup Battery Controller with Fixed Output. This board is designed to provide a quick and easy way to evaluate the features and performance of the LTC1559. It includes a DC/DC converter, a backup battery, and a fixed output voltage regulator. The board also includes a USB interface for easy connection to a computer or peripheral device. The DC208A-B Demo Board is an ideal solution for testing and evaluating the performance of the LTC1559 Backup Battery Controller with Fixed Output.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC1559-5
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Battery Backup
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining